ICC Cable Solutions Buzzer, DC; 35 mA; 6 VDC; 400 Hz + 50 Hz; -40 to degC; Pin Termination; 23 mm BS2316P-06-C

Description
Electronic DC Buzzers, 400 Hz ± 50 Hz Frequency Operating These INTERVOX® devices are designed to eliminate arcing and Rf noise commonly found in electro-magnetic type buzzers. They provide a low frequency sound that is easily recognized making them ideal for applications such as industrial controls, auto warning devices, test apparatus, appliance timers and intrusion alarms. It is 4 pin termination
Description
Electronic DC Buzzers, 400 Hz ± 50 Hz Frequency Operating These INTERVOX® devices are designed to eliminate arcing and Rf noise commonly found in electro-magnetic type buzzers. They provide a low frequency sound that is easily recognized making them ideal for applications such as industrial controls, auto warning devices, test apparatus, appliance timers and intrusion alarms. It is 4 pin termination

Suppliers

Company
Product
Description
Supplier Links
Buzzer, DC; 35 mA; 6 VDC; 400 Hz + 50 Hz; -40 to degC; Pin Termination; 23 mm - 70115806 - Allied Electronics, Inc.
Fort Worth, TX, USA
Buzzer, DC; 35 mA; 6 VDC; 400 Hz + 50 Hz; -40 to degC; Pin Termination; 23 mm
70115806
Buzzer, DC; 35 mA; 6 VDC; 400 Hz + 50 Hz; -40 to degC; Pin Termination; 23 mm 70115806
Electronic DC Buzzers, 400 Hz ± 50 Hz Frequency Operating These INTERVOX® devices are designed to eliminate arcing and Rf noise commonly found in electro-magnetic type buzzers. They provide a low frequency sound that is easily recognized making them ideal for applications such as industrial controls, auto warning devices, test apparatus, appliance timers and intrusion alarms. It is 4 pin termination

Electronic DC Buzzers, 400 Hz ± 50 Hz Frequency Operating
These INTERVOX® devices are designed to eliminate arcing and Rf noise commonly found in electro-magnetic type buzzers. They provide a low frequency sound that is easily recognized making them ideal for applications such as industrial controls, auto warning devices, test apparatus, appliance timers and intrusion alarms.
It is 4 pin termination

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Audible Alarms
Product Number 70115806
Product Name Buzzer, DC; 35 mA; 6 VDC; 400 Hz + 50 Hz; -40 to degC; Pin Termination; 23 mm
Sound Level 75 to 85 dB
Unlock Full Specs
to access all available technical data

Similar Products

SLM600 StreamLine® Modular Multifunctional High Output LED Combination Audible/Visual Signals - SLM600A - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 99 to 115 dB
View Details
Electronic Sounders - 2887727 - RS Components, Ltd.
Specs
Alarm Type Siren
Agency Approvals RoHS; RoHS Compliant
Supply Voltage DC or Battery
View Details