ICC Cable Solutions Transducer, Acoustic; 30 mA; 1.5 VDC; 2048 Hz; -20 to degC; 2 Leadwires BRT1209L-01

Description
Electro Acoustic Transducers, 1.5 VDC Voltage Rating, 12 in. Length These INTERVOX devices are small and lightweight enabling them to be used in equipment where space is extremely limited. Many of these types are sealed with removable tabs for designs requiring wave solder and washing operations. In addition the BST1811P series is available with a carrier tube suitable for automatic insertion. Typical applications include pocket pagers, counters, monitors, scanners, computer and peripheral equipment. 0.6 mm dia. hole.
Description
Electro Acoustic Transducers, 1.5 VDC Voltage Rating, 12 in. Length These INTERVOX devices are small and lightweight enabling them to be used in equipment where space is extremely limited. Many of these types are sealed with removable tabs for designs requiring wave solder and washing operations. In addition the BST1811P series is available with a carrier tube suitable for automatic insertion. Typical applications include pocket pagers, counters, monitors, scanners, computer and peripheral equipment. 0.6 mm dia. hole.

Suppliers

Company
Product
Description
Supplier Links
Transducer, Acoustic; 30 mA; 1.5 VDC; 2048 Hz; -20 to degC; 2 Leadwires - 70115810 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transducer, Acoustic; 30 mA; 1.5 VDC; 2048 Hz; -20 to degC; 2 Leadwires
70115810
Transducer, Acoustic; 30 mA; 1.5 VDC; 2048 Hz; -20 to degC; 2 Leadwires 70115810
Electro Acoustic Transducers, 1.5 VDC Voltage Rating, 12 in. Length These INTERVOX devices are small and lightweight enabling them to be used in equipment where space is extremely limited. Many of these types are sealed with removable tabs for designs requiring wave solder and washing operations. In addition the BST1811P series is available with a carrier tube suitable for automatic insertion. Typical applications include pocket pagers, counters, monitors, scanners, computer and peripheral equipment. 0.6 mm dia. hole.

Electro Acoustic Transducers, 1.5 VDC Voltage Rating, 12 in. Length
These INTERVOX devices are small and lightweight enabling them to be used in equipment where space is extremely limited. Many of these types are sealed with removable tabs for designs requiring wave solder and washing operations. In addition the BST1811P series is available with a carrier tube suitable for automatic insertion. Typical applications include pocket pagers, counters, monitors, scanners, computer and peripheral equipment.
0.6 mm dia. hole.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Audible Alarms
Product Number 70115810
Product Name Transducer, Acoustic; 30 mA; 1.5 VDC; 2048 Hz; -20 to degC; 2 Leadwires
Sound Level 75 to 85 dB
Frequency 2048 Hz
Tone Continuous
Unlock Full Specs
to access all available technical data

Similar Products

DurAlert™ Audible and Visual Signal - DRTX-AV-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface,Wall,Panel
Features Outdoor Rated
Agency Approvals UL; ULC; CE,UKCA,cUL,UL
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
Sounder Beacons - 2647912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Alarm Type Alarm
Agency Approvals RoHS; RoHS Compliant
View Details