Electro-Acoustic Transducers
These INTERVOX devices are small and lightweight enabling them to be used in equipment where space is extremely limited. Many of these types are sealed with removable tabs for designs requiring wave solder and washing operations. In addition the BST1811P series is available with a carrier tube suitable for automatic insertion. Typical applications include pocket pagers, counters, monitors, scanners, computer and peripheral equipment.
It is pin terminal type.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Audible Alarms |
| Product Number | 70115807 |
| Product Name | Transducer; 80 mA (Max.); 1.5 VDC; 3100Hz; -20 to degC; Pin Termination |
| Sound Level | 75 to 85 dB |
| Frequency | 3100 Hz |
| Tone | Continuous |