Alarm, Piezo Electric with Internal Circuitry, 12VDC, 95/90dB @ 30cm,500Hz
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Audible Alarms |
| Product Number | 70115738 |
| Product Name | Alarm, Piezo Electric with Internal Circuitry, 12VDC, 95/90dB @ 30cm,500Hz |
| Mounting | Flush or Panel Mounted |
| Sound Level | 95 dB |
| Frequency | 2900 Hz |