ICC Cable Solutions Buffer, Piezo; 95dB at 30cm 15 V; 30 Vp-p (Max.); 2500 500 Hz; 3 Pin; BRP3408P-30

Description
Piezo Alarm, 30 Vp-p Maximum Input Voltage, Terminal Type 3 Pins Because of their low profile housings, these INTERVOX devices can be easily mounted in limited space designs. Their clear, penetrating sound quality enables them to be used in virtually any application. 95 dB @ 30 cm 15Vp-p
Description
Piezo Alarm, 30 Vp-p Maximum Input Voltage, Terminal Type 3 Pins Because of their low profile housings, these INTERVOX devices can be easily mounted in limited space designs. Their clear, penetrating sound quality enables them to be used in virtually any application. 95 dB @ 30 cm 15Vp-p

Suppliers

Company
Product
Description
Supplier Links
Buffer, Piezo; 95dB at 30cm 15 V; 30 Vp-p (Max.); 2500 500 Hz; 3 Pin; - 70115835 - Allied Electronics, Inc.
Fort Worth, TX, USA
Buffer, Piezo; 95dB at 30cm 15 V; 30 Vp-p (Max.); 2500 500 Hz; 3 Pin;
70115835
Buffer, Piezo; 95dB at 30cm 15 V; 30 Vp-p (Max.); 2500 500 Hz; 3 Pin; 70115835
Piezo Alarm, 30 Vp-p Maximum Input Voltage, Terminal Type 3 Pins Because of their low profile housings, these INTERVOX devices can be easily mounted in limited space designs. Their clear, penetrating sound quality enables them to be used in virtually any application. 95 dB @ 30 cm 15Vp-p

Piezo Alarm, 30 Vp-p Maximum Input Voltage, Terminal Type 3 Pins
Because of their low profile housings, these INTERVOX devices can be easily mounted in limited space designs. Their clear, penetrating sound quality enables them to be used in virtually any application.
95 dB @ 30 cm 15Vp-p

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Audible Alarms
Product Number 70115835
Product Name Buffer, Piezo; 95dB at 30cm 15 V; 30 Vp-p (Max.); 2500 500 Hz; 3 Pin;
Mounting Surface
Sound Level 95 dB
Frequency 2500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Remote Carbon Dioxide CO2 Storage Safety 3 Alarm -  - CO2Meter.com
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Sounder Beacons - 104101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS; RoHS Compliant
Supply Voltage AC
Operating Temperature -31 F (-35 C)
View Details
SLM500 StreamLine® Modular Multifunctional Combination Audible/Visual Signals - SLM500C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 86 to 105 dB
View Details