ICC Cable Solutions Electric, Piezo; 3 to 15 VDC; 90 dB @ 30 cm; 3700 500 Hz; 4.5 A; BRP2411P-12-CFS

Description
3 to 15 VDC Rated Voltage, 3700 +⁄- 500 Hz Oscillator Frequency, Piezo Alarm These INTERVOX devices were developed with circuits so they can easily be used by applying your D.C. voltage source. Their clear penetrating sound quality enables these buzzers to be used in applications such as fire and burglar alarms, smoke detectors, and medical instruments. 90 dB @ 30 cm
Description
3 to 15 VDC Rated Voltage, 3700 +⁄- 500 Hz Oscillator Frequency, Piezo Alarm These INTERVOX devices were developed with circuits so they can easily be used by applying your D.C. voltage source. Their clear penetrating sound quality enables these buzzers to be used in applications such as fire and burglar alarms, smoke detectors, and medical instruments. 90 dB @ 30 cm

Suppliers

Company
Product
Description
Supplier Links
Electric, Piezo; 3 to 15 VDC; 90 dB @ 30 cm; 3700 500 Hz; 4.5 A; - 70115791 - Allied Electronics, Inc.
Fort Worth, TX, USA
Electric, Piezo; 3 to 15 VDC; 90 dB @ 30 cm; 3700 500 Hz; 4.5 A;
70115791
Electric, Piezo; 3 to 15 VDC; 90 dB @ 30 cm; 3700 500 Hz; 4.5 A; 70115791
3 to 15 VDC Rated Voltage, 3700 +⁄- 500 Hz Oscillator Frequency, Piezo Alarm These INTERVOX devices were developed with circuits so they can easily be used by applying your D.C. voltage source. Their clear penetrating sound quality enables these buzzers to be used in applications such as fire and burglar alarms, smoke detectors, and medical instruments. 90 dB @ 30 cm

3 to 15 VDC Rated Voltage, 3700 +⁄- 500 Hz Oscillator Frequency, Piezo Alarm
These INTERVOX devices were developed with circuits so they can easily be used by applying your D.C. voltage source. Their clear penetrating sound quality enables these buzzers to be used in applications such as fire and burglar alarms, smoke detectors, and medical instruments.
90 dB @ 30 cm

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Audible Alarms
Product Number 70115791
Product Name Electric, Piezo; 3 to 15 VDC; 90 dB @ 30 cm; 3700 500 Hz; 4.5 A;
Specialty Applications Burglary; Smoke
Mounting Flush or Panel Mounted
Sound Level 85 to 95 dB
Frequency 3700 Hz
Unlock Full Specs
to access all available technical data

Similar Products

SLM600 StreamLine® Modular Multifunctional High Output LED Combination Audible/Visual Signals - SLM600C - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 99 to 115 dB
View Details
90-260V AC Frame E Rec. Horn Amb. Beac. - 855H-RC45E5 - Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 90 to 260 volts
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details