ICC Cable Solutions Alarm; 12 VDC; 75 dB @ 100 cm; PCB; 4000 500 Hz; 4.5 mA (Max.); 2 Pins BRP2211P-12-CS

Description
12 VDC Rated Voltage, 4000 +⁄- 500 Hz Oscillator Frequency, Piezo Alarm These INTERVOX devices were developed with circuits so they can easily be used by applying your D.C. voltage source. Their clear penetrating sound quality enables these buzzers to be used in applications such as fire and burglar alarms, smoke detectors, and medical instruments.
Description
12 VDC Rated Voltage, 4000 +⁄- 500 Hz Oscillator Frequency, Piezo Alarm These INTERVOX devices were developed with circuits so they can easily be used by applying your D.C. voltage source. Their clear penetrating sound quality enables these buzzers to be used in applications such as fire and burglar alarms, smoke detectors, and medical instruments.

Suppliers

Company
Product
Description
Supplier Links
Alarm; 12 VDC; 75 dB @ 100 cm; PCB; 4000 500 Hz; 4.5 mA (Max.); 2 Pins - 70115819 - Allied Electronics, Inc.
Fort Worth, TX, USA
Alarm; 12 VDC; 75 dB @ 100 cm; PCB; 4000 500 Hz; 4.5 mA (Max.); 2 Pins
70115819
Alarm; 12 VDC; 75 dB @ 100 cm; PCB; 4000 500 Hz; 4.5 mA (Max.); 2 Pins 70115819
12 VDC Rated Voltage, 4000 +⁄- 500 Hz Oscillator Frequency, Piezo Alarm These INTERVOX devices were developed with circuits so they can easily be used by applying your D.C. voltage source. Their clear penetrating sound quality enables these buzzers to be used in applications such as fire and burglar alarms, smoke detectors, and medical instruments.

12 VDC Rated Voltage, 4000 +⁄- 500 Hz Oscillator Frequency, Piezo Alarm
These INTERVOX devices were developed with circuits so they can easily be used by applying your D.C. voltage source. Their clear penetrating sound quality enables these buzzers to be used in applications such as fire and burglar alarms, smoke detectors, and medical instruments.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Audible Alarms
Product Number 70115819
Product Name Alarm; 12 VDC; 75 dB @ 100 cm; PCB; 4000 500 Hz; 4.5 mA (Max.); 2 Pins
Specialty Applications Burglary; Smoke
Mounting PCB
Sound Level 75 to 85 dB
Frequency 4000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

PCBA, 120VAC, FB2PST - K200D866G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Sounder Beacons - 1999745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Alarm Type Electronic
Mounting Base mount
Agency Approvals RoHS; RoHS Compliant
View Details
Remote Carbon Dioxide CO2 Storage Safety 3 Alarm -  - CO2Meter.com
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details