IBT Industrial Solutions DC Electric Motors

Description
IBT Industrial Solutions is one of the nation’s largest suppliers of industrial electric motors and supplies. Whether your facility requires AC or DC motors, we have the products and expertise you need to get, and stay, up and running. DC MOTORS Washdown General Purpose Metric Explosion Proof
Description
IBT Industrial Solutions is one of the nation’s largest suppliers of industrial electric motors and supplies. Whether your facility requires AC or DC motors, we have the products and expertise you need to get, and stay, up and running. DC MOTORS Washdown General Purpose Metric Explosion Proof

Suppliers

Company
Product
Description
Supplier Links
DC Electric Motors -  - IBT Industrial Solutions
Merriam, KS, USA
DC Electric Motors
DC Electric Motors
IBT Industrial Solutions is one of the nation’s largest suppliers of industrial electric motors and supplies. Whether your facility requires AC or DC motors, we have the products and expertise you need to get, and stay, up and running. DC MOTORS Washdown General Purpose Metric Explosion Proof

IBT Industrial Solutions is one of the nation’s largest suppliers of industrial electric motors and supplies. Whether your facility requires AC or DC motors, we have the products and expertise you need to get, and stay, up and running.

DC MOTORS

  • Washdown
  • General Purpose
  • Metric
  • Explosion Proof
Supplier's Site

Technical Specifications

  IBT Industrial Solutions
Product Category DC Motors
Product Name DC Electric Motors
Unlock Full Specs
to access all available technical data

Similar Products

DC Gear Motor - Hansen Series 148-5 - ElectroCraft
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V; 24V
View Details
DC Geared Motor - PG80 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushless DC-Flat Motors Series 2610 ... B SC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 2.49 in-oz/amp (17.6 mN-m/amp)
View Details
342 To 1 Gear Ratio, Reversible 12V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0050C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Continuous Current 0.0025 amps
View Details