Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
IBOCO CORPORATION
T1E-1015W -- IBCO WIRE DUCT
IBOCO Corporation
IBCO Wire Duct
T1E-1015W
Description
Wire Duct, 1in.x1-1/2in., White, Narrow
Galco Industrial Electronics
Done
Description
Wire Duct, 1in.x1-1/2in., White, Narrow
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
IBCO Wire Duct
T1E-1015W
IBCO Wire Duct
T1E-1015W
Wire Duct, 1in.x1-1/2in., White, Narrow
Wire Duct, 1in.x1-1/2in., White, Narrow
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Electrical Connectors
Product Number
T1E-1015W
Product Name
IBCO Wire Duct
Unlock Full Specs
to access all available technical data
Similar Products
Harwin Plc
Spare Screw-Lok for Metal Backshell, Gecko-SL/MT
G125-4440000
View Details
BARTEC
Amphenol STARLINE
amphenol connectors starline series
Specs
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Anderson Power Products
Silver Plated Primary Power Wire Contacts Standard AWG 4 25mm²
1339G4
Specs
Contact Size (AWG)
10 AWG
View Details
4
suppliers
SCHURTER Inc
Power Entry Modules (PEM)
3-101-685
Specs
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details