Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIREWAYS
IBOCO CORPORATION
CL100100 -- WIRE DUCT/CABLE RUNWAY
IBOCO Corporation
Wire Duct/Cable Runway
CL100100
Description
WIRE RETAINER 94X93MM. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
WIRE RETAINER 94X93MM. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Wire Duct/Cable Runway
42583438
Wire Duct/Cable Runway
42583438
WIRE RETAINER 94X93MM. FREE 2 YEAR RADWELL WARRANTY
WIRE RETAINER 94X93MM. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Wireways
Product Number
42583438
Product Name
Wire Duct/Cable Runway
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Electrical - Wireway & Trough
1487D36
Specs
Nominal Cross Section
6"x6"
Material
Steel
Straight Section Length
36"; Other Length; (36 in)
View Details
EXM Manufacturing Ltd.
Wiring Gutter/Trough
1100 DAL101004
Specs
Style
Wiring Trough
Nominal Cross Section
4"x4"
Material
Other Material; (12 GAUGE ALUMINUM)
View Details
Wiegmann
Wiring Gutter/Trough
RSCG121224NK
Specs
Style
Wiring Trough
Material
Steel
Straight Section Length
24"
View Details
MilesTek Corporation
MilesTek 19" Rackmount Plastic Cable Management 2U
REF00386
View Details