I-PEX Co., Ltd. Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets 20682-030E-02

Description
Manufacturer: I-PEX Category: Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets Series: CABLINE®-CA II Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Receptacle Style: Board to Cable/Wire Number of Positions: 30 Number of Positions Loaded: 30 Applications: General Purpose, Telecommunications
Request a Quote Datasheet
Description
Manufacturer: I-PEX Category: Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets Series: CABLINE®-CA II Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Receptacle Style: Board to Cable/Wire Number of Positions: 30 Number of Positions Loaded: 30 Applications: General Purpose, Telecommunications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets
Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets
Manufacturer: I-PEX Category: Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets Series: CABLINE®-CA II Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Receptacle Style: Board to Cable/Wire Number of Positions: 30 Number of Positions Loaded: 30 Applications: General Purpose, Telecommunications

Manufacturer: I-PEX
Category: Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets
Series: CABLINE®-CA II
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: Receptacle
Style: Board to Cable/Wire
Number of Positions: 30
Number of Positions Loaded: 30
Applications: General Purpose, Telecommunications

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 20682-030E-02 - ODG (Origin Data Global)
Shenzhen, China
Headers, Receptacles, Female Sockets
20682-030E-02
Headers, Receptacles, Female Sockets 20682-030E-02
CABLINE-CA II RECEPTACLE 30P

CABLINE-CA II RECEPTACLE 30P

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 20682-030E-02
Product Name Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets Headers, Receptacles, Female Sockets
Product Type IC Headers PCB Receptacles; Receptacle
Socket Type Receptacle
Mounting SMT; Solder; Surface Mount, Right Angle
Features Shielded, Solder Retention
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 9094228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
.025
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details