Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FLAT CABLES
I/O INTERCONNECT
GLF-121-610-022 -- MODULAR - FLAT CABLE
I/O Interconnect
Modular - Flat Cable
GLF-121-610-022
Description
6 Conductor Modular Coil Cable White 14' (4.27m)
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
6 Conductor Modular Coil Cable White 14' (4.27m)
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Modular - Flat Cable
H1461RC-ND
Modular - Flat Cable
H1461RC-ND
6 Conductor Modular Coil Cable White 14' (4.27m)
6 Conductor Modular Coil Cable White 14' (4.27m)
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Flat Cables
Product Number
H1461RC-ND
Product Name
Modular - Flat Cable
Product Category
Cable
Unlock Full Specs
to access all available technical data
Similar Products
MPF Products, INC.
Subminiature D-type Ribbon Cable, 9 Wires, In-Vacuum, Kapton Wire Insulation, 39″ Length
A2402-2-WR
Specs
Product Category
Cable Assembly
Cable Insulation
Kapton insulation
Number of Conductors
9 #
View Details
Amphenol Communications Solutions
ExaMAX
10129954-A03002JLF
Specs
Product Category
Cable Assembly
Cable Pitch
0.0787 inch (2 mm)
Rated Temperature
-55 to 85 C (-67 to 185 F)
View Details
TE Connectivity
High Speed I/O Cable Assemblies
2405870-5
Specs
Cable Length
0.9843 ft (3 dm)
Standards / Certifications
RoHS; Not Yet Reviewed for EU ELV
View Details
3
suppliers
RS Components, Ltd.
Ribbon Cable
1792562
Specs
Product Category
Cable Assembly
Cable Conductor
Tin Copper Wire
Standards / Certifications
RoHS
View Details