TE Connectivity High Speed I/O Cable Assemblies 2405870-5

Description
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 5 Number of Positions : 5 Number of Signal Positions : 5 Dimensions Wire Size (MMSQ) : .081, .081 - .205 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Assembly Type : AMP CT to AMP CT Cable Style : Discrete Pair
Request a Quote Datasheet
Description
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 5 Number of Positions : 5 Number of Signal Positions : 5 Dimensions Wire Size (MMSQ) : .081, .081 - .205 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Assembly Type : AMP CT to AMP CT Cable Style : Discrete Pair
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2405870-5 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2405870-5
High Speed I/O Cable Assemblies 2405870-5
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 5 Number of Positions : 5 Number of Signal Positions : 5 Dimensions Wire Size (MMSQ) : .081, .081 - .205 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Assembly Type : AMP CT to AMP CT Cable Style : Discrete Pair

Body Features


  • Cable Color : Orange

Configuration Features


  • Mounting Location : Internal/Embedded
  • Number of Pairs : 5
  • Number of Positions : 5
  • Number of Signal Positions : 5

Dimensions


  • Wire Size (MMSQ) : .081, .081 - .205
  • Wire Size (AWG) : 28

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Shielded : No

Other


  • Cable Assembly Length : .3 M  [.98 FT ]

Product Type Features


  • Cable Assembly Type : AMP CT to AMP CT
  • Cable Style : Discrete Pair
Buy Now Datasheet
Wire to Board Cables - 2868750 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2868750
Wire to Board Cables 2868750
TE Connectivity 2405870-5

TE Connectivity 2405870-5

Supplier's Site
Wire to Board Cables - 2868749 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2868749
Wire to Board Cables 2868749
TE Connectivity 2405870-5

TE Connectivity 2405870-5

Supplier's Site
Rectangular Cable Assemblies - 343-2405870-5-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
343-2405870-5-ND
Rectangular Cable Assemblies 343-2405870-5-ND
CT 5P 300MM CABLE ASSEMBLY 6-353

CT 5P 300MM CABLE ASSEMBLY 6-353

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2405870-5 2868750 343-2405870-5-ND
Product Name High Speed I/O Cable Assemblies Wire to Board Cables Rectangular Cable Assemblies
Cable Length 0.9843 ft (3 dm) 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

High Speed I/O Cable Assemblies - 2405419-3 - TE Connectivity
Specs
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS; Out of Scope for EU ELV
View Details
3 suppliers