Fisnar Fisnar FV-0300 Flow Seal Bottle Clear 2 oz FV-0300

Description
Fisnar FV-0300 Clear Flow-Seal Bottle is designed to channel controlled amounts of no-clean flux, RMA, solvents, lubricants, masking and water-based liquids. A unique dispensing valve prevents flooding and spattering, releasing material in controlled amounts to the nib (tip). 2 oz Bottle.
Request a Quote
Description
Fisnar FV-0300 Clear Flow-Seal Bottle is designed to channel controlled amounts of no-clean flux, RMA, solvents, lubricants, masking and water-based liquids. A unique dispensing valve prevents flooding and spattering, releasing material in controlled amounts to the nib (tip). 2 oz Bottle.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fisnar FV-0300 Flow Seal Bottle Clear 2 oz - FV-0300 - Ellsworth Adhesives
Germantown, WI, USA
Fisnar FV-0300 Flow Seal Bottle Clear 2 oz
FV-0300
Fisnar FV-0300 Flow Seal Bottle Clear 2 oz FV-0300
Fisnar FV-0300 Clear Flow-Seal Bottle is designed to channel controlled amounts of no-clean flux, RMA, solvents, lubricants, masking and water-based liquids. A unique dispensing valve prevents flooding and spattering, releasing material in controlled amounts to the nib (tip). 2 oz Bottle.

Fisnar FV-0300 Clear Flow-Seal Bottle is designed to channel controlled amounts of no-clean flux, RMA, solvents, lubricants, masking and water-based liquids. A unique dispensing valve prevents flooding and spattering, releasing material in controlled amounts to the nib (tip). 2 oz Bottle.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Fluid Dispensing Equipment
Product Number FV-0300
Product Name Fisnar FV-0300 Flow Seal Bottle Clear 2 oz
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Hot and Cold Water Mixing Station - HCX - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense (optional feature)
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details
Ellsworth EALSC18 Squeeze Bottle Cap Clear 18 mm - EALSC18 - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details
Syringe Dispensers, Stepper Pipette -  - Dymax
Specs
Dispensing Equipment Type Dispense Only
Application ideal for lab applications or other work with sterile fluids
View Details