Fisnar Fisnar FLG-300 Lever Actuated Pneumatic Cartridge Dispenser 300 mL FLG-300

Description
Fisnar's FLG-300 Lever-Actuated Cartridge Dispenser is designed to dispense 1/10th Gallon (300ML) cartridges. Lightweight and durable, this pneumatic applicator also has a metal hook for attaching a tool balancer. The 1/10th Gallon (300ML) nylon retaining sleeve threads directly into the retainer cap to lock in the cartridge for minimal movement and a tight seal. Max 85 psi rated. Compatible with 1/10 gallon (300 ml) empty Techcon and Semco cartridges, and standard plastic 300/310 ml caulking style cartridge systems (not included, sold separately).
Request a Quote
Description
Fisnar's FLG-300 Lever-Actuated Cartridge Dispenser is designed to dispense 1/10th Gallon (300ML) cartridges. Lightweight and durable, this pneumatic applicator also has a metal hook for attaching a tool balancer. The 1/10th Gallon (300ML) nylon retaining sleeve threads directly into the retainer cap to lock in the cartridge for minimal movement and a tight seal. Max 85 psi rated. Compatible with 1/10 gallon (300 ml) empty Techcon and Semco cartridges, and standard plastic 300/310 ml caulking style cartridge systems (not included, sold separately).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fisnar FLG-300 Lever Actuated Pneumatic Cartridge Dispenser 300 mL - FLG-300 - Ellsworth Adhesives
Germantown, WI, USA
Fisnar FLG-300 Lever Actuated Pneumatic Cartridge Dispenser 300 mL
FLG-300
Fisnar FLG-300 Lever Actuated Pneumatic Cartridge Dispenser 300 mL FLG-300
Fisnar's FLG-300 Lever-Actuated Cartridge Dispenser is designed to dispense 1/10th Gallon (300ML) cartridges. Lightweight and durable, this pneumatic applicator also has a metal hook for attaching a tool balancer. The 1/10th Gallon (300ML) nylon retaining sleeve threads directly into the retainer cap to lock in the cartridge for minimal movement and a tight seal. Max 85 psi rated. Compatible with 1/10 gallon (300 ml) empty Techcon and Semco cartridges, and standard plastic 300/310 ml caulking style cartridge systems (not included, sold separately).

Fisnar's FLG-300 Lever-Actuated Cartridge Dispenser is designed to dispense 1/10th Gallon (300ML) cartridges. Lightweight and durable, this pneumatic applicator also has a metal hook for attaching a tool balancer. The 1/10th Gallon (300ML) nylon retaining sleeve threads directly into the retainer cap to lock in the cartridge for minimal movement and a tight seal. Max 85 psi rated. Compatible with 1/10 gallon (300 ml) empty Techcon and Semco cartridges, and standard plastic 300/310 ml caulking style cartridge systems (not included, sold separately).

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Fluid Dispensing Equipment
Product Number FLG-300
Product Name Fisnar FLG-300 Lever Actuated Pneumatic Cartridge Dispenser 300 mL
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Hot and Cold Water Mixing Station - HCX - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense (optional feature)
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details
Ellsworth EDS250-24R Static Mixer Red 24 Element - EDS250-24R - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only; Mix And Dispense
View Details
SG-150 Spray Systems -  - Dymax
Specs
Dispensing Equipment Type Dispense Only
Application Masking of turbines and medical implants, Conformal coating of circuit boards, Spraying solvents, Coating large parts with grease or other lubrication
Dispense Rate 0.1201 L/min (0.1220 in³/sec)
View Details