High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications 1.Applicable media:Very high pressure applications to surge or flexing such as construction equipment, mining and the high-performance industrial market 2.Inner tube: Synthetic rubber 3.Reinforcement:One braid or two braids of steel wire 4.Cover:Black synthetic rubber 5.Temperature range:-40℉ to 250℉ (-40℃ to 121℃) 6.Applicable standards:SAEJ517-10
| Ningbo TIP Fluid Technology Co., Ltd. | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | R190601 |
| Product Name | SAE J517 100R19-06 Double Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose |
| Product Form | Hose |
| I.D. | 0.394 inch (10 mm) |
| O.D. | 0.669 inch (17 mm) |
| Weight | 0.3 lbs/ft (0.4200 g/mm) |
| Minimum Bend Radius | 3 inch (65 mm) |