I.F. Engineering, Corp. RF Directional Coupler C3-6-003-S

Description
RF Directional Coupler 20MHz ~ 100MHz, 100MHz ~ 500MHz 6dB ± 0.3dB 2W Module, SMA Connectors
Description
RF Directional Coupler 20MHz ~ 100MHz, 100MHz ~ 500MHz 6dB ± 0.3dB 2W Module, SMA Connectors

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - C3-6-003-S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
C3-6-003-S
RF Directional Coupler C3-6-003-S
RF Directional Coupler 20MHz ~ 100MHz, 100MHz ~ 500MHz 6dB ± 0.3dB 2W Module, SMA Connectors

RF Directional Coupler 20MHz ~ 100MHz, 100MHz ~ 500MHz 6dB ± 0.3dB 2W Module, SMA Connectors

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Couplers
Product Number C3-6-003-S
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 101016020 - 101016020 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 16000.00 MHz
Power 20.00 watts
View Details
High Frequency Directional Coupler - FPC06302 - Knowles
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
3 suppliers
8 to 18GHz – Directional Coupler - UIYDCP3315A - UIY Inc.
Specs
Frequency Range 8000.00 to 18000.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details