AccuStream, Inc. AS-Series AS-6050

Description
Intensifier Pumps The fully featured AS-Series intensifier pumps are the most popular in the AccuStream family of pumps. Recognized for cost-efficiency and unmatched reliability, the AS-Series have proven themselves many time over in a variety of industries and industrial fabrication applications. Pump Highlights Advanced Intensifier Technology (AIT) Touch screen control center Tubular steel frame construction Kidney loop oil cooling and filtration Inlet water filtration with boost pump and water accumulator Safety bleed down system Electronic system monitoring Large volume attenuators Remote control connectivity Advanced Intensifier Technology (AIT) The diagram on the right illustrates the series of enhancements which make up AccuStream’s Advanced Intensifier Technology (AIT). These combined improvements deliver unparalleled reliability, rapid component replacement, and unsurpassed system performance. POWER at YOUR FINGERTIPS The Accustream touch screen control center provides easy - to - understand graphics that guide the operator through the necessary steps to operate and maintain any of the AS Series pumps. Built to Last AccuStream brings decades of experience, rigorous research, and ongoing product development to everything we do. The combination of intelligent design and quality manufacturing add up to a pump that delivers maximum longevity and reliability.
Datasheet
Description
Intensifier Pumps The fully featured AS-Series intensifier pumps are the most popular in the AccuStream family of pumps. Recognized for cost-efficiency and unmatched reliability, the AS-Series have proven themselves many time over in a variety of industries and industrial fabrication applications. Pump Highlights Advanced Intensifier Technology (AIT) Touch screen control center Tubular steel frame construction Kidney loop oil cooling and filtration Inlet water filtration with boost pump and water accumulator Safety bleed down system Electronic system monitoring Large volume attenuators Remote control connectivity Advanced Intensifier Technology (AIT) The diagram on the right illustrates the series of enhancements which make up AccuStream’s Advanced Intensifier Technology (AIT). These combined improvements deliver unparalleled reliability, rapid component replacement, and unsurpassed system performance. POWER at YOUR FINGERTIPS The Accustream touch screen control center provides easy - to - understand graphics that guide the operator through the necessary steps to operate and maintain any of the AS Series pumps. Built to Last AccuStream brings decades of experience, rigorous research, and ongoing product development to everything we do. The combination of intelligent design and quality manufacturing add up to a pump that delivers maximum longevity and reliability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AS-Series - AS-6050 - AccuStream, Inc.
New Brighton, MN, USA
AS-Series
AS-6050
AS-Series AS-6050
Intensifier Pumps The fully featured AS-Series intensifier pumps are the most popular in the AccuStream family of pumps. Recognized for cost-efficiency and unmatched reliability, the AS-Series have proven themselves many time over in a variety of industries and industrial fabrication applications. Pump Highlights Advanced Intensifier Technology (AIT) Touch screen control center Tubular steel frame construction Kidney loop oil cooling and filtration Inlet water filtration with boost pump and water accumulator Safety bleed down system Electronic system monitoring Large volume attenuators Remote control connectivity Advanced Intensifier Technology (AIT) The diagram on the right illustrates the series of enhancements which make up AccuStream’s Advanced Intensifier Technology (AIT). These combined improvements deliver unparalleled reliability, rapid component replacement, and unsurpassed system performance. POWER at YOUR FINGERTIPS The Accustream touch screen control center provides easy - to - understand graphics that guide the operator through the necessary steps to operate and maintain any of the AS Series pumps. Built to Last AccuStream brings decades of experience, rigorous research, and ongoing product development to everything we do. The combination of intelligent design and quality manufacturing add up to a pump that delivers maximum longevity and reliability.

Intensifier Pumps

The fully featured AS-Series intensifier pumps are the most popular in the AccuStream family of pumps. Recognized for cost-efficiency and unmatched reliability, the AS-Series have proven themselves many time over in a variety of industries and industrial fabrication applications.

Pump Highlights

  • Advanced Intensifier Technology (AIT)
  • Touch screen control center
  • Tubular steel frame construction
  • Kidney loop oil cooling and filtration
  • Inlet water filtration with boost pump and water accumulator
  • Safety bleed down system
  • Electronic system monitoring
  • Large volume attenuators
  • Remote control connectivity

Advanced Intensifier Technology (AIT)

The diagram on the right illustrates the series of enhancements which make up AccuStream’s Advanced Intensifier Technology (AIT). These combined improvements deliver unparalleled reliability, rapid component replacement, and unsurpassed system performance.

POWER at YOUR FINGERTIPS

The Accustream touch screen control center provides easy - to - understand graphics that guide the operator through the necessary steps to operate and maintain any of the AS Series pumps.

Built to Last

AccuStream brings decades of experience, rigorous research, and ongoing product development to everything we do. The combination of intelligent design and quality manufacturing add up to a pump that delivers maximum longevity and reliability.

Supplier's Site Datasheet

Technical Specifications

  AccuStream, Inc.
Product Category Pressure Intensifiers and Boosters
Product Number AS-6050
Product Name AS-Series
Technology Type Hydraulic
Maximum Output Pressure 60000 psi (42227 m H2O)
Maximum Outlet Flow 231 to 254 in³/min (227 to 250 L/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Air Pressure Amplifier - AAT Series - Haskel International LLC
Haskel International LLC
Specs
Technology Type Pneumatic
Maximum Output Pressure 5000 psi (3519 m H2O)
Fluid Compatibility Air
View Details
In-Line Pressure Intensifier - MP-T - jbj Techniques Limited
Specs
Technology Type Hydraulic
Maximum Output Pressure 4351 to 11603 psi (3062 to 8166 m H2O)
Pressure Intensification Factor 1.5 to 9
View Details
Pressure booster - DPA-100-D - Festo Corporation
Specs
Maximum Output Pressure 36.26 to 116 psi (25.52 to 81.66 m H2O)
Piston Travel 3.94 inch (100 mm)
View Details
8
Specs
Technology Type Pneumatic
Maximum Output Pressure 3200 to 5000 psi (2252 to 3519 m H2O)
Pressure Intensification Factor 16 to 50
View Details