This camera (HPS-HSC Series) is an high speed industrial camera of monochrome (black and white) photography.It uses the industry's top ultra-high-speed image sensor, featuring large pixel size, low noise, and ultra-high frame rate. The camera uses a 40G Ethernet optical fiber interface and supports GenICam GenTL standard and HPS-HSC SDK.
The camera is suitable for machine vision applications, high-speed industrial detection, product defect detection on assembly lines, high-speed motion detection and other related fields.
Currently, there are two models:
HPS-HSC2K (1490fps@2048*1024 8bit)
HPS-HSC5K (150fps@5120*5120 8bit).
This camera (HPS-HSC Series) is an high speed industrial camera of monochrome (black and white) photography.It uses the industry's top ultra-high-speed image sensor, featuring large pixel size, low noise, and ultra-high frame rate. The camera uses a 40G Ethernet optical fiber interface and supports GenICam GenTL standard and HPS-HSC SDK.
The camera is suitable for machine vision applications, high-speed industrial detection, product defect detection on assembly lines, high-speed motion detection and other related fields.
Currently, there are two models:
HPS-HSC2K (1490fps@2048*1024 8bit)
HPS-HSC5K (150fps@5120*5120 8bit).
This camera (HPS-HSC Series) is an high speed industrial camera of monochrome (black and white) photography.It uses the industry's top ultra-high-speed image sensor, featuring large pixel size, low noise, and ultra-high frame rate. The camera uses a 40G Ethernet optical fiber interface and supports GenICam GenTL standard and HPS-HSC SDK.
The camera is suitable for machine vision applications, high-speed industrial detection, product defect detection on assembly lines, high-speed motion detection and other related fields.
Currently, there are two models:
HPS-HSC2K (1490fps@2048*1024 8bit)
HPS-HSC5K (150fps@5120*5120 8bit).
This camera (HPS-HSC Series) is an high speed industrial camera of monochrome (black and white) photography.It uses the industry's top ultra-high-speed image sensor, featuring large pixel size, low noise, and ultra-high frame rate. The camera uses a 40G Ethernet optical fiber interface and supports GenICam GenTL standard and HPS-HSC SDK.
The camera is suitable for machine vision applications, high-speed industrial detection, product defect detection on assembly lines, high-speed motion detection and other related fields.
Currently, there are two models:
HPS-HSC2K (1490fps@2048*1024 8bit)
HPS-HSC5K (150fps@5120*5120 8bit).
| Hypersen Technologies Co., Ltd. | Hypersen Technologies Co., Ltd. | |
|---|---|---|
| Product Category | Video Cameras | Vision Sensors |
| Product Number | HPS-HSC5K | HPS-HSC5K |
| Product Name | High Speed Industrial Camera | High Speed Industrial Camera |
| Camera Function | Video | |
| Monochrome / Color | Monochrome | Monochrome |
| Imaging Technology | CMOS Camera; Digital Camera | CMOS Camera |
| Specialty Camera Type | High Speed Camera | |
| Application / Industry | Industrial |