Hymark/Kentucky Gauge Miniature Draw Wire Encoder SFE

Description
DESCRIPTION Draw wire encoder Robust and space saving construction Integrated incremental encoder Measuring length up to 2000 mm Electromedical
Description
DESCRIPTION Draw wire encoder Robust and space saving construction Integrated incremental encoder Measuring length up to 2000 mm Electromedical

Suppliers

Company
Product
Description
Supplier Links
Miniature Draw Wire Encoder - SFE - Hymark/Kentucky Gauge
Owensboro, KY, USA
Miniature Draw Wire Encoder
SFE
Miniature Draw Wire Encoder SFE
DESCRIPTION Draw wire encoder Robust and space saving construction Integrated incremental encoder Measuring length up to 2000 mm Electromedical

DESCRIPTION

Draw wire encoder
Robust and space saving construction
Integrated incremental encoder
Measuring length up to 2000 mm
Electromedical

Supplier's Site

Technical Specifications

  Hymark/Kentucky Gauge
Product Category Linear Position Sensors
Product Number SFE
Product Name Miniature Draw Wire Encoder
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 39.37 to 78.74 inch (1000 to 2000 mm)
Resolution 0.0120 to 0.1000 mm (4.72E-4 to 0.0039 inches)
Linear Encoder Speed 1000 mm/sec (2362 in/min)
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
LVDT Sensors - 02560394-000 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Linear Rod Type - TEX Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 to 11.81 inch (10 to 300 mm)
Output Voltage
View Details