Absolute draw-wire encoder
Robust and compact design
Resolution from 0.1 to 0.012 mm
Measuring range 1000 and 2000 mm
| Hymark/Kentucky Gauge | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | SFA |
| Product Name | Miniature Absolute Draw Wire Encoder |
| Sensor Technology | Linear Encoder |
| Body Shape | Cylindrical |
| Measurement Range | 39.37 to 78.74 inch (1000 to 2000 mm) |
| Resolution | 0.0120 to 0.1000 mm (4.72E-4 to 0.0039 inches) |
| Linear Encoder Speed | 1000 mm/sec (2362 in/min) |