Hymark/Kentucky Gauge HSB-beta® Mechanical Linear Drive with Toothed Belt Drive 110-ZRS

Datasheet

Suppliers

Company
Product
Description
Supplier Links
HSB-beta® Mechanical Linear Drive with Toothed Belt Drive - 110-ZRS - Hymark/Kentucky Gauge
Owensboro, KY, USA
HSB-beta® Mechanical Linear Drive with Toothed Belt Drive
110-ZRS
HSB-beta® Mechanical Linear Drive with Toothed Belt Drive 110-ZRS
Mechanical linear unit size 110 with circulating toothed belt drive and HSB roller guide: Max. speed: v = 8 m/s Max. acceleration: a = 60 m/s² Max. guide load: FZ = 5000 N Max. feed force: FX = 4000 N Aluminum profile 110 x 110 mm with 6 slots for stainless guide band 12 x HSB LR 28 rollers, dynamic load rating Cdyn = 3200 N, static load rating Cstat = 1300 N Toothed belt 50ATL10, synchronous pulley with 30 teeth = 300 mm/revolution Available with or without cover band 2 standard carriage lengths 320 mm or 500 mm, special lengths available

Mechanical linear unit size 110 with circulating toothed belt drive and HSB roller guide:

Max. speed: v = 8 m/s
Max. acceleration: a = 60 m/s²
Max. guide load: FZ = 5000 N
Max. feed force: FX = 4000 N

  • Aluminum profile 110 x 110 mm with 6 slots for stainless guide band
  • 12 x HSB LR 28 rollers, dynamic load rating Cdyn = 3200 N,
    static load rating Cstat = 1300 N
  • Toothed belt 50ATL10, synchronous pulley with 30 teeth = 300 mm/revolution
  • Available with or without cover band
  • 2 standard carriage lengths 320 mm or 500 mm, special lengths available
Supplier's Site Datasheet

Technical Specifications

  Hymark/Kentucky Gauge
Product Category Linear Actuators
Product Number 110-ZRS
Product Name HSB-beta® Mechanical Linear Drive with Toothed Belt Drive
Stroke or X-Axis Travel 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion Actuator - GL-N Series - THK America, Inc.
Specs
Device Type Rodless
Actuation Type Electrical
Drive Type Ball Screw; Belt Drive (optional feature)
View Details
Guided Cylinders - GC 2000 - Compact Automation
Compact Automation
Specs
Device Type Rod Type
Actuation Type Pneumatic
Stroke or X-Axis Travel 0.1250 to 3 inch (3.17 to 76.2 mm)
View Details
Motorized linear actuator, 50 mm travel, integrated motor encoder and controller - X-NA08A50-SE09 - Zaber Technologies, Inc.
Specs
Stroke or X-Axis Travel 2 inch (50.8 mm)
Rated Speed 1.18 in/sec (1.8 m/min)
Drive Type Precision lead screw
View Details
Linear Actuator - BG Type - NB Corporation of America
NB Corporation of America
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 to 48.58 inch (30 to 1234 mm)
View Details