- Trained on our vast library of engineering resources.

Zaber Technologies, Inc. Motorized linear actuator, 50 mm travel, integrated motor encoder and controller X-NA08A50-SE09

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized linear actuator, 50 mm travel, integrated motor encoder and controller - X-NA08A50-SE09 - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized linear actuator, 50 mm travel, integrated motor encoder and controller
X-NA08A50-SE09
Motorized linear actuator, 50 mm travel, integrated motor encoder and controller X-NA08A50-SE09
Zaber's X-NA-E Series devices are computer-controlled, motorized linear actuators with high thrust and speed capabilities and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. The built-in motor encoder allows closed-loop operation and slip/stall recovery features. An optional indexed knob provides convenient manual control for versatile operation even without a computer. These actuators connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. At only 20 mm high, these miniature actuators are excellent for applications where a small profile is required. Like all of Zaber's products, the X-NA-E Series is designed to be 'plug and play' and very easy to set up and operate. Please see our TSB linear slides for more information on compatible slides. 25 and 50 mm travel Up to 30 mm/s speed and up to 25 N thrust Hardened ball-tip (removable so you can use the built-in threaded tip or a flat tip) Designed to replace standard micrometer heads on manual translation stages Built-in, 250 CPR, motor encoder provides slip/stall detection and recovery Built-in controller; daisy-chains with other Zaber products Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's X-NA-E Series devices are computer-controlled, motorized linear actuators with high thrust and speed capabilities and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. The built-in motor encoder allows closed-loop operation and slip/stall recovery features. An optional indexed knob provides convenient manual control for versatile operation even without a computer.

These actuators connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. At only 20 mm high, these miniature actuators are excellent for applications where a small profile is required. Like all of Zaber's products, the X-NA-E Series is designed to be 'plug and play' and very easy to set up and operate.

Please see our TSB linear slides for more information on compatible slides.

  • 25 and 50 mm travel
  • Up to 30 mm/s speed and up to 25 N thrust
  • Hardened ball-tip (removable so you can use the built-in threaded tip or a flat tip)
  • Designed to replace standard micrometer heads on manual translation stages
  • Built-in, 250 CPR, motor encoder provides slip/stall detection and recovery
  • Built-in controller; daisy-chains with other Zaber products

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Actuators
Product Number X-NA08A50-SE09
Product Name Motorized linear actuator, 50 mm travel, integrated motor encoder and controller
Stroke or X-Axis Travel 2 inch (50.8 mm)
Rated Speed 1.18 in/sec (1.8 m/min)
Drive Type Precision lead screw
Unlock Full Specs
to access all available technical data

Similar Products

Linear actuator, NEMA size 08, 16 mm travel, 19 N maximum continuous thrust - NA08A16-T4A - Zaber Technologies, Inc.
Specs
Stroke or X-Axis Travel 0.6299 inch (16 mm)
Rated Speed 1.18 in/sec (1.8 m/min)
Drive Type Precision lead screw
View Details
Linear actuator, NEMA size 08, 10 mm travel, 40 N force - LAC10A-T4A - Zaber Technologies, Inc.
Specs
Stroke or X-Axis Travel 0.3937 inch (10 mm)
Rated Speed 0.5512 in/sec (0.8400 m/min)
Drive Type Precision lead screw
View Details
Linear actuator, NEMA size 14, 16 mm travel, 225 N maximum continuous thrust (EOL) - NA14B16-T4A - Zaber Technologies, Inc.
Specs
Stroke or X-Axis Travel 0.6299 inch (16 mm)
Rated Speed 2.36 in/sec (3.6 m/min)
Drive Type Precision lead screw
View Details
Motorized linear actuator, 25 mm travel, integrated controller, plus manual control - X-NA08A25 - Zaber Technologies, Inc.
Specs
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 1.18 in/sec (1.8 m/min)
Drive Type Precision lead screw
View Details