Hylec Components, Ltd. Circular Connector, Rcpt, 5Pos, Cable; Product Range Hylec THB.387.B5A

Description
CIRCULAR CONNECTOR, RCPT, 5POS, CABLE; Product Range:TH387 TEEPLUG Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Screw Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 5POS, CABLE; Product Range:TH387 TEEPLUG Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Screw Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 5Pos, Cable; Product Range Hylec - 57AC3713 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 5Pos, Cable; Product Range Hylec
57AC3713
Circular Connector, Rcpt, 5Pos, Cable; Product Range Hylec 57AC3713
CIRCULAR CONNECTOR, RCPT, 5POS, CABLE; Product Range:TH387 TEEPLUG Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Screw Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 5POS, CABLE; Product Range:TH387 TEEPLUG Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Screw Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 57AC3713
Product Name Circular Connector, Rcpt, 5Pos, Cable; Product Range Hylec
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products