Hylec Components, Ltd. Circular Connector, Th387 Series, Receptacle, 3, Socket, Screw, Cable Mount Rohs Compliant Hylec THB.387.B3A

Description
Circular Connector, TH387 Series, Receptacle, 3, Socket, Screw, Cable Mount RoHS Compliant: Yes
Description
Circular Connector, TH387 Series, Receptacle, 3, Socket, Screw, Cable Mount RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, TH387 Series, Receptacle, part number 17X2283, features a 3-pole screw terminal design suitable for cable mounting. It accommodates cable diameters ranging from 7mm to 12mm and supports a maximum conductor size of 4mm². The connector is rated for a maximum current of 17.5A and a maximum voltage of 450V, making it suitable for various electrical applications. It has an IP68 rating, indicating it is dust-tight and can withstand immersion in water, which enhances its durability in harsh environments. The operating temperature range is from -40°C to 125°C, allowing for use in extreme conditions. The body material is PA66, ensuring strength and reliability.

Datasheet Summary
Powered by GS/AI

The Circular Connector, TH387 Series, Receptacle, part number 17X2283, features a 3-pole screw terminal design suitable for cable mounting. It accommodates cable diameters ranging from 7mm to 12mm and supports a maximum conductor size of 4mm². The connector is rated for a maximum current of 17.5A and a maximum voltage of 450V, making it suitable for various electrical applications. It has an IP68 rating, indicating it is dust-tight and can withstand immersion in water, which enhances its durability in harsh environments. The operating temperature range is from -40°C to 125°C, allowing for use in extreme conditions. The body material is PA66, ensuring strength and reliability.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Th387 Series, Receptacle, 3, Socket, Screw, Cable Mount Rohs Compliant Hylec - 17X2283 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Th387 Series, Receptacle, 3, Socket, Screw, Cable Mount Rohs Compliant Hylec
17X2283
Circular Connector, Th387 Series, Receptacle, 3, Socket, Screw, Cable Mount Rohs Compliant Hylec 17X2283
Circular Connector, TH387 Series, Receptacle, 3, Socket, Screw, Cable Mount RoHS Compliant: Yes

Circular Connector, TH387 Series, Receptacle, 3, Socket, Screw, Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17X2283
Product Name Circular Connector, Th387 Series, Receptacle, 3, Socket, Screw, Cable Mount Rohs Compliant Hylec
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products