Hylec Components, Ltd. Gland, Nylon, M20, Lt Grey; Thread Size Imperial Hylec K341-1020-00

Description
GLAND, NYLON, M20, LT GREY; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:8mm; Cable Diameter Max:13mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Grey; IP / NEMA Rating:IP68; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
GLAND, NYLON, M20, LT GREY; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:8mm; Cable Diameter Max:13mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Grey; IP / NEMA Rating:IP68; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gland, Nylon, M20, Lt Grey; Thread Size Imperial Hylec - 86T2709 - Newark, An Avnet Company
Chicago, IL, United States
Gland, Nylon, M20, Lt Grey; Thread Size Imperial Hylec
86T2709
Gland, Nylon, M20, Lt Grey; Thread Size Imperial Hylec 86T2709
GLAND, NYLON, M20, LT GREY; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:8mm; Cable Diameter Max:13mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Grey; IP / NEMA Rating:IP68; Product Range:-; RoHS Compliant: Yes

GLAND, NYLON, M20, LT GREY; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:8mm; Cable Diameter Max:13mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Grey; IP / NEMA Rating:IP68; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 86T2709
Product Name Gland, Nylon, M20, Lt Grey; Thread Size Imperial Hylec
Material Polyamide / Nylon; Nylon 6 (Polyamide 6)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 2100615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.1575 to 0.3150 inch (4 to 8 mm)
View Details
IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details
Black Plastic M20x1.5 Vent Cable Gland - MIV-CA20B - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Standard Straight-Through Cable Gland - 4224102 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.7874 inch (20 mm)
View Details