Hylec Components, Ltd. Cable Gland, Brass, 31Mm-42Mm; Thread Size Imperial Hylec K160-1050-00

Description
CABLE GLAND, BRASS, 31MM-42MM; Thread Size - Imperial:-; Thread Size - Metric:M50 x 1.5; Cable Diameter Min:31mm; Cable Diameter Max:42mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP67, IP69; Product RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, BRASS, 31MM-42MM; Thread Size - Imperial:-; Thread Size - Metric:M50 x 1.5; Cable Diameter Min:31mm; Cable Diameter Max:42mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP67, IP69; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Brass, 31Mm-42Mm; Thread Size Imperial Hylec - 57AC2367 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 31Mm-42Mm; Thread Size Imperial Hylec
57AC2367
Cable Gland, Brass, 31Mm-42Mm; Thread Size Imperial Hylec 57AC2367
CABLE GLAND, BRASS, 31MM-42MM; Thread Size - Imperial:-; Thread Size - Metric:M50 x 1.5; Cable Diameter Min:31mm; Cable Diameter Max:42mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP67, IP69; Product RoHS Compliant: Yes

CABLE GLAND, BRASS, 31MM-42MM; Thread Size - Imperial:-; Thread Size - Metric:M50 x 1.5; Cable Diameter Min:31mm; Cable Diameter Max:42mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP67, IP69; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 57AC2367
Product Name Cable Gland, Brass, 31Mm-42Mm; Thread Size Imperial Hylec
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Traction Relief Cable Gland - 4308533 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 1.26 inch (32 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS04) - PS1T24-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Multi-hole Ceramic Compression Seal Fitting - MHC - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.1250 to 0.5900 inch (3.17 to 14.99 mm)
View Details
IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details