Hylec Components, Ltd. Cable Gland, Brass, 8Mm-15Mm; Thread Size Imperial Hylec K160-1020-00

Description
CABLE GLAND, BRASS, 8MM-15MM; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:8mm; Cable Diameter Max:15mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP67, IP69; Product RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, BRASS, 8MM-15MM; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:8mm; Cable Diameter Max:15mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP67, IP69; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Brass, 8Mm-15Mm; Thread Size Imperial Hylec - 57AC2363 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 8Mm-15Mm; Thread Size Imperial Hylec
57AC2363
Cable Gland, Brass, 8Mm-15Mm; Thread Size Imperial Hylec 57AC2363
CABLE GLAND, BRASS, 8MM-15MM; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:8mm; Cable Diameter Max:15mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP67, IP69; Product RoHS Compliant: Yes

CABLE GLAND, BRASS, 8MM-15MM; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:8mm; Cable Diameter Max:15mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP67, IP69; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 57AC2363
Product Name Cable Gland, Brass, 8Mm-15Mm; Thread Size Imperial Hylec
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Cable Gland Reducer - MIV-PRD - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
Cable Glands - 2647386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.3937 to 0.5512 inch (10 to 14 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248687 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3740 to 0.5512 inch (9.5 to 14 mm)
View Details