Hylec Components, Ltd. Cable Gland, Brass, 40Mm-53Mm; Thread Size Imperial Hylec K151-1063-00

Description
CABLE GLAND, BRASS, 40MM-53MM; Thread Size - Imperial:-; Thread Size - Metric:M63 x 1.5; Cable Diameter Min:40mm; Cable Diameter Max:53mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP68, IP69; Product RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, BRASS, 40MM-53MM; Thread Size - Imperial:-; Thread Size - Metric:M63 x 1.5; Cable Diameter Min:40mm; Cable Diameter Max:53mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP68, IP69; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Brass, 40Mm-53Mm; Thread Size Imperial Hylec - 57AC2356 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 40Mm-53Mm; Thread Size Imperial Hylec
57AC2356
Cable Gland, Brass, 40Mm-53Mm; Thread Size Imperial Hylec 57AC2356
CABLE GLAND, BRASS, 40MM-53MM; Thread Size - Imperial:-; Thread Size - Metric:M63 x 1.5; Cable Diameter Min:40mm; Cable Diameter Max:53mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP68, IP69; Product RoHS Compliant: Yes

CABLE GLAND, BRASS, 40MM-53MM; Thread Size - Imperial:-; Thread Size - Metric:M63 x 1.5; Cable Diameter Min:40mm; Cable Diameter Max:53mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP68, IP69; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 57AC2356
Product Name Cable Gland, Brass, 40Mm-53Mm; Thread Size Imperial Hylec
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL Cable Gland (Ps01) - PS1T20-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1181 to 0.1772 inch (3 to 4.5 mm)
View Details
2 suppliers
Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Cable Glands - 2141072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.7874 to 1.1 inch (20 to 28 mm)
View Details