Hylec Components, Ltd. Cable Gland, Brass, 31Mm-42Mm; Thread Size Imperial Hylec K151-1050-00

Description
CABLE GLAND, BRASS, 31MM-42MM; Thread Size - Imperial:-; Thread Size - Metric:M50 x 1.5; Cable Diameter Min:31mm; Cable Diameter Max:42mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP68, IP69; Product RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, BRASS, 31MM-42MM; Thread Size - Imperial:-; Thread Size - Metric:M50 x 1.5; Cable Diameter Min:31mm; Cable Diameter Max:42mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP68, IP69; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Brass, 31Mm-42Mm; Thread Size Imperial Hylec - 57AC2355 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 31Mm-42Mm; Thread Size Imperial Hylec
57AC2355
Cable Gland, Brass, 31Mm-42Mm; Thread Size Imperial Hylec 57AC2355
CABLE GLAND, BRASS, 31MM-42MM; Thread Size - Imperial:-; Thread Size - Metric:M50 x 1.5; Cable Diameter Min:31mm; Cable Diameter Max:42mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP68, IP69; Product RoHS Compliant: Yes

CABLE GLAND, BRASS, 31MM-42MM; Thread Size - Imperial:-; Thread Size - Metric:M50 x 1.5; Cable Diameter Min:31mm; Cable Diameter Max:42mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP68, IP69; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 57AC2355
Product Name Cable Gland, Brass, 31Mm-42Mm; Thread Size Imperial Hylec
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601053R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Cable Glands - 2100605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.3543 to 0.6299 inch (9 to 16 mm)
View Details