Hylec Components, Ltd. Cable Gland, Brass, 24Mm-33Mm; Thread Size Imperial Hylec K151-1040-00

Description
CABLE GLAND, BRASS, 24MM-33MM; Thread Size - Imperial:-; Thread Size - Metric:M40 x 1.5; Cable Diameter Min:24mm; Cable Diameter Max:33mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP68, IP69; Product RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, BRASS, 24MM-33MM; Thread Size - Imperial:-; Thread Size - Metric:M40 x 1.5; Cable Diameter Min:24mm; Cable Diameter Max:33mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP68, IP69; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Brass, 24Mm-33Mm; Thread Size Imperial Hylec - 57AC2354 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 24Mm-33Mm; Thread Size Imperial Hylec
57AC2354
Cable Gland, Brass, 24Mm-33Mm; Thread Size Imperial Hylec 57AC2354
CABLE GLAND, BRASS, 24MM-33MM; Thread Size - Imperial:-; Thread Size - Metric:M40 x 1.5; Cable Diameter Min:24mm; Cable Diameter Max:33mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP68, IP69; Product RoHS Compliant: Yes

CABLE GLAND, BRASS, 24MM-33MM; Thread Size - Imperial:-; Thread Size - Metric:M40 x 1.5; Cable Diameter Min:24mm; Cable Diameter Max:33mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP68, IP69; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 57AC2354
Product Name Cable Gland, Brass, 24Mm-33Mm; Thread Size Imperial Hylec
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL SPEC Pak ® Cable Gland (Pm32) - PS3T20-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0630 to 0.1024 inch (1.6 to 2.6 mm)
View Details
2 suppliers
Cable Glands - 2207068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.2362 to 0.4331 inch (6 to 11 mm)
View Details
M12x1.5 Black Ventilation Cable Gland - MIV-CA12B - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
Cable gland - M20 - ACC-BPL-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details