Hylec Components, Ltd. Cable Gland, Brass, 31Mm-42Mm; Thread Size Imperial Hylec K150-1050-00

Description
CABLE GLAND, BRASS, 31MM-42MM; Thread Size - Imperial:-; Thread Size - Metric:M50 x 1.5; Cable Diameter Min:31mm; Cable Diameter Max:42mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP68, IP69; Product RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, BRASS, 31MM-42MM; Thread Size - Imperial:-; Thread Size - Metric:M50 x 1.5; Cable Diameter Min:31mm; Cable Diameter Max:42mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP68, IP69; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Brass, 31Mm-42Mm; Thread Size Imperial Hylec - 57AC2346 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 31Mm-42Mm; Thread Size Imperial Hylec
57AC2346
Cable Gland, Brass, 31Mm-42Mm; Thread Size Imperial Hylec 57AC2346
CABLE GLAND, BRASS, 31MM-42MM; Thread Size - Imperial:-; Thread Size - Metric:M50 x 1.5; Cable Diameter Min:31mm; Cable Diameter Max:42mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP68, IP69; Product RoHS Compliant: Yes

CABLE GLAND, BRASS, 31MM-42MM; Thread Size - Imperial:-; Thread Size - Metric:M50 x 1.5; Cable Diameter Min:31mm; Cable Diameter Max:42mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP68, IP69; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 57AC2346
Product Name Cable Gland, Brass, 31Mm-42Mm; Thread Size Imperial Hylec
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601164R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable gland - M20 - ACC-CGLD-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Split Compression Seal Fitting - PGS - Conax Technologies
Specs
Application Pipe / Tube
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Cable Glands - 117125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.7480 to 1.1 inch (19 to 28 mm)
View Details