Hylec Components, Ltd. Cable Gland, Pa6, 13Mm, M20, Black/blue; Thread Size Imperial Hylec GHG9601955R0103

Description
CABLE GLAND, PA6, 13MM, M20, BLACK/BLUE; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:9.5mm; Cable Diameter Max:13mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Blue, Black; IP / NEMA RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, PA6, 13MM, M20, BLACK/BLUE; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:9.5mm; Cable Diameter Max:13mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Blue, Black; IP / NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Pa6, 13Mm, M20, Black/blue; Thread Size Imperial Hylec - 96Y5773 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Pa6, 13Mm, M20, Black/blue; Thread Size Imperial Hylec
96Y5773
Cable Gland, Pa6, 13Mm, M20, Black/blue; Thread Size Imperial Hylec 96Y5773
CABLE GLAND, PA6, 13MM, M20, BLACK/BLUE; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:9.5mm; Cable Diameter Max:13mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Blue, Black; IP / NEMA RoHS Compliant: Yes

CABLE GLAND, PA6, 13MM, M20, BLACK/BLUE; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:9.5mm; Cable Diameter Max:13mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Blue, Black; IP / NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 96Y5773
Product Name Cable Gland, Pa6, 13Mm, M20, Black/blue; Thread Size Imperial Hylec
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
M20x1.5 Metal Ventilation Cable Gland - MIV-M20C-12 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
Opening Diameter 1.5 inch (38.1 mm)
View Details
Conduit Gland SEM-FAST Straight - 3805022 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Mounting Size 0.9843 inch (25 mm)
View Details