Hylec Components, Ltd. Cable Gland, Pa6, 17.5Mm, M25, Black; Thread Size Imperial Hylec GHG9601955R0024

Description
CABLE GLAND, PA6, 17.5MM, M25, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Diameter Min:13.5mm; Cable Diameter Max:17.5mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP66; RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, PA6, 17.5MM, M25, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Diameter Min:13.5mm; Cable Diameter Max:17.5mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP66; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Pa6, 17.5Mm, M25, Black; Thread Size Imperial Hylec - 96Y5772 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Pa6, 17.5Mm, M25, Black; Thread Size Imperial Hylec
96Y5772
Cable Gland, Pa6, 17.5Mm, M25, Black; Thread Size Imperial Hylec 96Y5772
CABLE GLAND, PA6, 17.5MM, M25, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Diameter Min:13.5mm; Cable Diameter Max:17.5mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP66; RoHS Compliant: Yes

CABLE GLAND, PA6, 17.5MM, M25, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Diameter Min:13.5mm; Cable Diameter Max:17.5mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP66; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 96Y5772
Product Name Cable Gland, Pa6, 17.5Mm, M25, Black; Thread Size Imperial Hylec
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
100pcs metal ventilation cable gland M16x1.5 with Bending - MIV-CA16M-Bending - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
Opening Diameter 1.5 inch (38.1 mm)
View Details
Cable Glands - 2100628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.3543 to 0.6299 inch (9 to 16 mm)
View Details
Cable and Cord Grips - 1920-5308711/SET-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details