Hylec Components, Ltd. Cable Gland, Pa6, 13Mm, M20, Black; Thread Size Imperial Hylec GHG9601955R0023

Description
CABLE GLAND, PA6, 13MM, M20, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:9.5mm; Cable Diameter Max:13mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP66; ProductRoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, PA6, 13MM, M20, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:9.5mm; Cable Diameter Max:13mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP66; ProductRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Pa6, 13Mm, M20, Black; Thread Size Imperial Hylec - 96Y5771 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Pa6, 13Mm, M20, Black; Thread Size Imperial Hylec
96Y5771
Cable Gland, Pa6, 13Mm, M20, Black; Thread Size Imperial Hylec 96Y5771
CABLE GLAND, PA6, 13MM, M20, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:9.5mm; Cable Diameter Max:13mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP66; ProductRoHS Compliant: Yes

CABLE GLAND, PA6, 13MM, M20, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:9.5mm; Cable Diameter Max:13mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP66; ProductRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 96Y5771
Product Name Cable Gland, Pa6, 13Mm, M20, Black; Thread Size Imperial Hylec
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details
M16x1.5 Ventilation Cable Gland (5-10) - MIV-CA16AB - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
Cable Glands - 2705194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Stainless Steel; Stainless Steel
Opening Diameter 0.2756 to 0.5118 inch (7 to 13 mm)
View Details
Standard Straight-Through Cable Gland - 4221720 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.7874 inch (20 mm)
View Details