Hylec Components, Ltd. Cable Gland, Pa6, 10Mm, M16, Black; Thread Size Imperial Hylec GHG9601955R0002

Description
CABLE GLAND, PA6, 10MM, M16, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M16; Cable Diameter Min:7mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP66; Product RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, PA6, 10MM, M16, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M16; Cable Diameter Min:7mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP66; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Pa6, 10Mm, M16, Black; Thread Size Imperial Hylec - 96Y5767 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Pa6, 10Mm, M16, Black; Thread Size Imperial Hylec
96Y5767
Cable Gland, Pa6, 10Mm, M16, Black; Thread Size Imperial Hylec 96Y5767
CABLE GLAND, PA6, 10MM, M16, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M16; Cable Diameter Min:7mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP66; Product RoHS Compliant: Yes

CABLE GLAND, PA6, 10MM, M16, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M16; Cable Diameter Min:7mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP66; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 96Y5767
Product Name Cable Gland, Pa6, 10Mm, M16, Black; Thread Size Imperial Hylec
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
PG9 Ventilation Cable Gland fitting conduit - MIV-PG9 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248689 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3740 to 0.5512 inch (9.5 to 14 mm)
View Details