Hylec Components, Ltd. Cable Gland, Pa6, 7Mm, M12, Black; Thread Size Imperial Hylec GHG9601955R0001

Description
CABLE GLAND, PA6, 7MM, M12, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M12; Cable Diameter Min:5mm; Cable Diameter Max:7mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP66; Product RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, PA6, 7MM, M12, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M12; Cable Diameter Min:5mm; Cable Diameter Max:7mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP66; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Pa6, 7Mm, M12, Black; Thread Size Imperial Hylec - 96Y5766 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Pa6, 7Mm, M12, Black; Thread Size Imperial Hylec
96Y5766
Cable Gland, Pa6, 7Mm, M12, Black; Thread Size Imperial Hylec 96Y5766
CABLE GLAND, PA6, 7MM, M12, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M12; Cable Diameter Min:5mm; Cable Diameter Max:7mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP66; Product RoHS Compliant: Yes

CABLE GLAND, PA6, 7MM, M12, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M12; Cable Diameter Min:5mm; Cable Diameter Max:7mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP66; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 96Y5766
Product Name Cable Gland, Pa6, 7Mm, M12, Black; Thread Size Imperial Hylec
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Straight-Through Cable Gland - 5211616 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 1.26 inch (32 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm33) - PS3T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
View Details
Split Compression Seal Fitting - PGS - Conax Technologies
Specs
Application Pipe / Tube
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
PG Cable Gland - RPG Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Number of Elements 1 #
View Details