Hylec Components, Ltd. Gland, Nylon, M16, Lt Grey; Thread Size Imperial Hylec 50.616 PA/R7035

Description
GLAND, NYLON, M16, LT GREY; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:3mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Grey; IP / NEMA Rating:IP67; Product RoHS Compliant: Yes
Datasheet
Description
GLAND, NYLON, M16, LT GREY; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:3mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Grey; IP / NEMA Rating:IP67; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gland, Nylon, M16, Lt Grey; Thread Size Imperial Hylec - 86T5148 - Newark, An Avnet Company
Chicago, IL, United States
Gland, Nylon, M16, Lt Grey; Thread Size Imperial Hylec
86T5148
Gland, Nylon, M16, Lt Grey; Thread Size Imperial Hylec 86T5148
GLAND, NYLON, M16, LT GREY; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:3mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Grey; IP / NEMA Rating:IP67; Product RoHS Compliant: Yes

GLAND, NYLON, M16, LT GREY; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:3mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Grey; IP / NEMA Rating:IP67; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 86T5148
Product Name Gland, Nylon, M16, Lt Grey; Thread Size Imperial Hylec
Material Polyamide / Nylon; Nylon 6 (Polyamide 6)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Traction Relief Cable Gland - 5306017 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.5906 to 0.9449 inch (15 to 24 mm)
View Details