Hylec Components, Ltd. Gland, Nylon, M16, Grey; Thread Size Imperial Hylec 50.616 PA/R

Description
GLAND, NYLON, M16, GREY; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:3mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Grey; IP / NEMA Rating:IP67; Product RoHS Compliant: Yes
Datasheet
Description
GLAND, NYLON, M16, GREY; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:3mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Grey; IP / NEMA Rating:IP67; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gland, Nylon, M16, Grey; Thread Size Imperial Hylec - 86T5146 - Newark, An Avnet Company
Chicago, IL, United States
Gland, Nylon, M16, Grey; Thread Size Imperial Hylec
86T5146
Gland, Nylon, M16, Grey; Thread Size Imperial Hylec 86T5146
GLAND, NYLON, M16, GREY; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:3mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Grey; IP / NEMA Rating:IP67; Product RoHS Compliant: Yes

GLAND, NYLON, M16, GREY; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:3mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Grey; IP / NEMA Rating:IP67; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 86T5146
Product Name Gland, Nylon, M16, Grey; Thread Size Imperial Hylec
Material Polyamide / Nylon; Nylon 6 (Polyamide 6)
Unlock Full Specs
to access all available technical data

Similar Products

Air Vent Cable Gland M10,M12,M16,M20,M25,M32,PG7,PG9,PG13.5,PG21... -  - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
3 Position Mini PL Cable Gland (Ps03) - PS1T20-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details
2 suppliers
Cable Glands - 2101354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.3937 to 0.5512 inch (10 to 14 mm)
View Details
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details