Hylec Components, Ltd. Product Range Hylec-Apl 27-12019

Description
Product Range:-; No. of Contacts:12Contacts; Pitch Spacing:-; Connector Type:Terminal Block; Connector Mounting:Screw Mount; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:-; Contact Material:Brass RoHS Compliant: Yes
Description
Product Range:-; No. of Contacts:12Contacts; Pitch Spacing:-; Connector Type:Terminal Block; Connector Mounting:Screw Mount; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:-; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Hylec-Apl - 67Y9315 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Hylec-Apl
67Y9315
Product Range Hylec-Apl 67Y9315
Product Range:-; No. of Contacts:12Contacts; Pitch Spacing:-; Connector Type:Terminal Block; Connector Mounting:Screw Mount; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:-; Contact Material:Brass RoHS Compliant: Yes

Product Range:-; No. of Contacts:12Contacts; Pitch Spacing:-; Connector Type:Terminal Block; Connector Mounting:Screw Mount; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67Y9315
Product Name Product Range Hylec-Apl
Mounting Screw Mount
Unlock Full Specs
to access all available technical data

Similar Products

SAS 29P Contacts Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Straight
Termination Through Hole
View Details
Connector - Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190323 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details