Hykon Manufacturing Company, Inc. Collapsible Take Up Reel and Stand 99

Description
12" I.D.; 1/4" diameter material--2200'; 1/2" diameter material--500'; 1" diameter material--not recommended. Weight: 21 lbs
Description
12" I.D.; 1/4" diameter material--2200'; 1/2" diameter material--500'; 1" diameter material--not recommended. Weight: 21 lbs

Suppliers

Company
Product
Description
Supplier Links
Collapsible Take Up Reel and Stand - 99 - Hykon Manufacturing Company, Inc.
Alliance, OH, USA
Collapsible Take Up Reel and Stand
99
Collapsible Take Up Reel and Stand 99
12" I.D.; 1/4" diameter material--2200'; 1/2" diameter material--500'; 1" diameter material--not recommended. Weight: 21 lbs

12" I.D.; 1/4" diameter material--2200'; 1/2" diameter material--500'; 1" diameter material--not recommended.

Weight: 21 lbs

Supplier's Site

Technical Specifications

  Hykon Manufacturing Company, Inc.
Product Category Reels
Product Number 99
Product Name Collapsible Take Up Reel and Stand
Type Of Reel Cable Reel; Take up Reel
Material Of Construction Steel
Core Diameter 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Rewind Reel - FLOATER - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 45.75 to 90.75 inch (1162 to 2305 mm)
View Details
Hose Reels - 5409575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 19.29 inch (490 mm)
Inside Hose Diameter 0.3937 inch (10 mm)
View Details
Spring Mounted Reel, 0.0625
Specs
Type Of Reel Cable Reel
Flange Diameter 5 inch (127 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Commercial Cable Reel - VersaReel™ VR50-123N-R15 - Conductix-Wampfler
Specs
Type Of Reel Cable Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
View Details