Hydrogen Sense Technology Co., Ltd Hydrogen Sensor for Fuel Cell Series 8

Description
The H2Sense 8 series Hydrogen Sensor is specially designed for Hydrogen measurement applications in Fuel Cell sector. Our patent solid state palladium alloy hydrogen thin film sensor technology is hydrogen specific and does not have cross sensitivity with other gas like CO,CH & NOx. Besides that, thanks to the unique technology and sensor chip design, the H2Sense 8 series Hydrogen Sensor can work normally in high humidity environment up to 100% RH, and will not be affected by the condensed DI water. The potential applications for our 8 Series Hydrogen Sensor is Hydrogen Fuel Cell (FC) industry are very wide, includes hydrogen monitoring in ambient & exhaust area, and full range hydrogen monitoring in special position of FC system.
Datasheet
Description
The H2Sense 8 series Hydrogen Sensor is specially designed for Hydrogen measurement applications in Fuel Cell sector. Our patent solid state palladium alloy hydrogen thin film sensor technology is hydrogen specific and does not have cross sensitivity with other gas like CO,CH & NOx. Besides that, thanks to the unique technology and sensor chip design, the H2Sense 8 series Hydrogen Sensor can work normally in high humidity environment up to 100% RH, and will not be affected by the condensed DI water. The potential applications for our 8 Series Hydrogen Sensor is Hydrogen Fuel Cell (FC) industry are very wide, includes hydrogen monitoring in ambient & exhaust area, and full range hydrogen monitoring in special position of FC system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydrogen Sensor for Fuel Cell - Series 8 - Hydrogen Sense Technology Co., Ltd
Suzhou, China
Hydrogen Sensor for Fuel Cell
Series 8
Hydrogen Sensor for Fuel Cell Series 8
The H2Sense 8 series Hydrogen Sensor is specially designed for Hydrogen measurement applications in Fuel Cell sector. Our patent solid state palladium alloy hydrogen thin film sensor technology is hydrogen specific and does not have cross sensitivity with other gas like CO,CH & NOx. Besides that, thanks to the unique technology and sensor chip design, the H2Sense 8 series Hydrogen Sensor can work normally in high humidity environment up to 100% RH, and will not be affected by the condensed DI water. The potential applications for our 8 Series Hydrogen Sensor is Hydrogen Fuel Cell (FC) industry are very wide, includes hydrogen monitoring in ambient & exhaust area, and full range hydrogen monitoring in special position of FC system.

The H2Sense 8 series Hydrogen Sensor is specially designed for Hydrogen measurement applications in Fuel Cell sector.
Our patent solid state palladium alloy hydrogen thin film sensor technology is hydrogen specific and does not have cross sensitivity with other gas like CO,CH & NOx.
Besides that, thanks to the unique technology and sensor chip design, the H2Sense 8 series Hydrogen Sensor can work normally in high humidity environment up to 100% RH, and will not be affected by the condensed DI water.
The potential applications for our 8 Series Hydrogen Sensor is Hydrogen Fuel Cell (FC) industry are very wide, includes hydrogen monitoring in ambient & exhaust area, and full range hydrogen monitoring in special
position of FC system.

Supplier's Site Datasheet

Technical Specifications

  Hydrogen Sense Technology Co., Ltd
Product Category Gas Sensors
Product Number Series 8
Product Name Hydrogen Sensor for Fuel Cell
Sensor Technology Solid State Palladium Alloy Hydrogen Thin Film Sensor
Measurement Type %Volume
Gas Types H2; (0 - 100% Vol)
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Toxic Gas Sensor/Transmitter - Wireless GasPost, ACME-WS Series - Acme Engineering Products
Specs
Sensor Technology Catalytic (optional feature); Electrochemical (optional feature)
Measurement Type %LEL or %LFL; Trace
Gas Types Toxic; Combustible; NH3; (0-100 PPM); CO; (0-200 PPM); Hydrocarbons; (0-40% LEL); H2; (0-1000 PPM); H2S; (0-200 PPM); NO2; (0-10 PPM); O2; (0-25%)
View Details
PSR-11-37-D3 Alternative oxygen sensor to Analox, IT Gambert, and Maxtec -  - Analytical Industries Inc.
Specs
Sensor Technology Echem
Gas Types O2; (0 - 100% O2)
Electrical Outputs Voltage
View Details
FTIR System Solution Continuous Emission Monitor - ACF-NT - ABB Measurement & Analytics
Specs
Sensor Technology FTIR
Measurement Type %Volume; Trace; Density
Gas Types NH3; (0-20/27 ppm); CO2; (0-30 Vol%); CO; (0-60 ppm); HCl; (0-10 ppm); Methane (CH4) / Natural Gas; (0-150 ppm); NO; (0-150 ppm); NO2; (0-20 ppm); NxOx; (0-25 ppm); SO2; (0-25 ppm); Water Vapor; (0-40 Vol%)
View Details