Frequently Asked Questions Q: Does the Mondo reflector have attached flanges and a lens system? A: The Mondo Reflector has louvered flange covers that must be removed in order to attach the included 6" flanges. A lens system is included with the packaging as well to complete the air-cooling functionality. Q: Should my HID lights hang vertical or horizontal for maximum penetration? A: Studies have shown that a horizontal positioned bulb and reflector unit will provide superior light penetration to a garden compared to vertical orientation. However, both styles are acceptable for cultivation.
Now Includes built-in socket and 15' pre-wired lamp cord
Super size 23"x31" for super broad diffused light
Lightweight aluminum (40% Lighter than steel) for easy hanging
Includes flanges and gasketed lens
5 year warranty on reflective materials
Reflector Dimensions: 31"L x 23"W x 9.25"H
Accepts: 400, 430, 600, 1000W Sodium bulbs
or 400, 1000W Halide bulbs
Frequently Asked Questions
Q: Does the Mondo reflector have attached flanges and a lens system?
A: The Mondo Reflector has louvered flange covers that must be removed in order to attach the included 6" flanges. A lens system is included with the packaging as well to complete the air-cooling functionality.
Q: Should my HID lights hang vertical or horizontal for maximum penetration?
A: Studies have shown that a horizontal positioned bulb and reflector unit will provide superior light penetration to a garden compared to vertical orientation. However, both styles are acceptable for cultivation.
- Now Includes built-in socket and 15' pre-wired lamp cord
- Super size 23"x31" for super broad diffused light
- Lightweight aluminum (40% Lighter than steel) for easy hanging
- Includes flanges and gasketed lens
- 5 year warranty on reflective materials
Reflector Dimensions: 31"L x 23"W x 9.25"H
Accepts: 400, 430, 600, 1000W Sodium bulbs
or 400, 1000W Halide bulbs