Frequently Asked Questions Q: Should my HID lights hang vertical or horizontal for maximum penetration? A: Studies have shown that a horizontal positioned bulb and reflector unit will provide superior light penetration to a garden compared to vertical orientation. However, both styles are acceptable for cultivation.
The Xtrasun series offers excellent performance at a cost effective price. Solidly built, compatible with all Hydrofarm or Xtrasun ballasts, and priced to fit any budget.
Bright & broad light delivery
Super air coolable
Built in 6" flanges
Low profile design
Highly reflective European specular aluminum
Built in socket & cord set
Completely sealed removable lens system for easy bulb exchange
5 year warranty on reflective materials
CSA certified
Reflector Size: 8"H X 21"W x 23-3/4"L Accepts: Sodium 250,400,430,600,750,
1000 - Halide 250,400,1000
Frequently Asked Questions
Q: Should my HID lights hang vertical or horizontal for maximum penetration?
A: Studies have shown that a horizontal positioned bulb and reflector unit will provide superior light penetration to a garden compared to vertical orientation. However, both styles are acceptable for cultivation.
The Xtrasun series offers excellent performance at a cost effective price. Solidly built, compatible with all Hydrofarm or Xtrasun ballasts, and priced to fit any budget.
- Bright & broad light delivery
- Super air coolable
- Built in 6" flanges
- Low profile design
- Highly reflective European specular aluminum
- Built in socket & cord set
- Completely sealed removable lens system for easy bulb exchange
- 5 year warranty on reflective materials
- CSA certified
Reflector Size: 8"H X 21"W x 23-3/4"L
Accepts: Sodium 250,400,430,600,750,1000 - Halide 250,400,1000