Frequently Asked Questions Q: Should my HID lights hang vertical or horizontal for maximum penetration? A: Studies have shown that a horizontal positioned bulb and reflector unit will provide superior light penetration to a garden compared to vertical orientation. However, both styles are acceptable for cultivation.
NOW FEATURING BUILT-IN CORDSET
Incredible value
Super lightweight
European made high performance specular aluminum
Wide and bright light delivery
Color packaging
5 year warranty on reflective materials
CSA certified
Reflector Size: 12-1/2"H x 19-3/4"W x 6-1/2"L Accepts: Sodium 250,400,430,600,750,
1000 - Halide 250,400,1000
- Please note that the 2 V-shaped hanging hooks included in the box are different lengths. The longer of the hooks is for the socket end of the unit.
Frequently Asked Questions
Q: Should my HID lights hang vertical or horizontal for maximum penetration?
A: Studies have shown that a horizontal positioned bulb and reflector unit will provide superior light penetration to a garden compared to vertical orientation. However, both styles are acceptable for cultivation.
NOW FEATURING BUILT-IN CORDSET
- Incredible value
- Super lightweight
- European made high performance specular aluminum
- Wide and bright light delivery
- Color packaging
- 5 year warranty on reflective materials
- CSA certified
Reflector Size: 12-1/2"H x 19-3/4"W x 6-1/2"L
Accepts: Sodium 250,400,430,600,750,1000 - Halide 250,400,1000
- Please note that the 2 V-shaped hanging hooks included in the box are different lengths. The longer of the hooks is for the socket end of the unit.