Hydrofarm, Inc. Superoots Air-Pot 5L, case of 25 THAP5L

Description
The Superoots Air-Pot is a recyclable, reusable plastic container that actively enhances the quality of the root systems of plants. This revolutionary approach to containerizing plants and trees produces fabulous, non-spiraling root systems that are impossible to develop in any other available container. Made of recycled HDPE in the UK, the Superoots Air-Pot is circular in shape with a perforated sidewall. There are no flat surfaces due to the inward and outward pointed cones, which eliminates any chance of starting the spiraling process as well as dramatically increases growth rates. Air-Pot benefits: Eliminates root circling Reduces growing time in the garden Increases yields Simplifies production Minimizes the need to transplant Ensures Superior Performance in Extremes of Weather The Air-Pot is made of recycled HDPE plastic Reduces the chance for overwatering
Description
The Superoots Air-Pot is a recyclable, reusable plastic container that actively enhances the quality of the root systems of plants. This revolutionary approach to containerizing plants and trees produces fabulous, non-spiraling root systems that are impossible to develop in any other available container. Made of recycled HDPE in the UK, the Superoots Air-Pot is circular in shape with a perforated sidewall. There are no flat surfaces due to the inward and outward pointed cones, which eliminates any chance of starting the spiraling process as well as dramatically increases growth rates. Air-Pot benefits: Eliminates root circling Reduces growing time in the garden Increases yields Simplifies production Minimizes the need to transplant Ensures Superior Performance in Extremes of Weather The Air-Pot is made of recycled HDPE plastic Reduces the chance for overwatering

Suppliers

Company
Product
Description
Supplier Links
Superoots Air-Pot 5L, case of 25 - THAP5L - Hydrofarm, Inc.
Petaluma, CA, USA
Superoots Air-Pot 5L, case of 25
THAP5L
Superoots Air-Pot 5L, case of 25 THAP5L
The Superoots Air-Pot is a recyclable, reusable plastic container that actively enhances the quality of the root systems of plants. This revolutionary approach to containerizing plants and trees produces fabulous, non-spiraling root systems that are impossible to develop in any other available container. Made of recycled HDPE in the UK, the Superoots Air-Pot is circular in shape with a perforated sidewall. There are no flat surfaces due to the inward and outward pointed cones, which eliminates any chance of starting the spiraling process as well as dramatically increases growth rates. Air-Pot benefits: Eliminates root circling Reduces growing time in the garden Increases yields Simplifies production Minimizes the need to transplant Ensures Superior Performance in Extremes of Weather The Air-Pot is made of recycled HDPE plastic Reduces the chance for overwatering

The Superoots Air-Pot is a recyclable, reusable plastic container that actively enhances the quality of the root systems of plants. This revolutionary approach to containerizing plants and trees produces fabulous, non-spiraling root systems that are impossible to develop in any other available container.

Made of recycled HDPE in the UK, the Superoots Air-Pot is circular in shape with a perforated sidewall. There are no flat surfaces due to the inward and outward pointed cones, which eliminates any chance of starting the spiraling process as well as dramatically increases growth rates.

Air-Pot benefits:

  • Eliminates root circling
  • Reduces growing time in the garden
  • Increases yields
  • Simplifies production
  • Minimizes the need to transplant
  • Ensures Superior Performance in Extremes of Weather
  • The Air-Pot is made of recycled HDPE plastic
  • Reduces the chance for overwatering

Technical Specifications

  Hydrofarm, Inc.
Product Category Industrial Containers
Product Number THAP5L
Product Name Superoots Air-Pot 5L, case of 25
Container Type Pot
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1194443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 2.45 inch (62.2 mm)
Length 11.45 inch (291 mm)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details