Hydrofarm, Inc. Solatel Lamp Pro Timer 120V SOLLP120S

Description
These easy to use timers have a single select knob that clicks to any of 16 time settings. Settings include an accelerated 18 hour day cycle running ON 6 hours / OFF 12 hours. Thirteen normal 24 hour day settings cover ON 8 / OFF 16 to ON 20 / OFF 4 in one hour increments. Continuously ON and OFF settings are also included. The Lamp Pro sequences two outlets on, 20 seconds later the next two, and 20 seconds later the final two. This reduces electrical problems. Turn off has a 5 second delay. The LP-120S (120v 15A) uses standard 120v type outlets and power cord plug. The LP-240S (240v 30A) has 240v outlets and an 8' power cord with unterminated wires. It can control up to six 1000W lamps.
Description
These easy to use timers have a single select knob that clicks to any of 16 time settings. Settings include an accelerated 18 hour day cycle running ON 6 hours / OFF 12 hours. Thirteen normal 24 hour day settings cover ON 8 / OFF 16 to ON 20 / OFF 4 in one hour increments. Continuously ON and OFF settings are also included. The Lamp Pro sequences two outlets on, 20 seconds later the next two, and 20 seconds later the final two. This reduces electrical problems. Turn off has a 5 second delay. The LP-120S (120v 15A) uses standard 120v type outlets and power cord plug. The LP-240S (240v 30A) has 240v outlets and an 8' power cord with unterminated wires. It can control up to six 1000W lamps.

Suppliers

Company
Product
Description
Supplier Links
Solatel Lamp Pro Timer 120V - SOLLP120S - Hydrofarm, Inc.
Petaluma, CA, USA
Solatel Lamp Pro Timer 120V
SOLLP120S
Solatel Lamp Pro Timer 120V SOLLP120S
These easy to use timers have a single select knob that clicks to any of 16 time settings. Settings include an accelerated 18 hour day cycle running ON 6 hours / OFF 12 hours. Thirteen normal 24 hour day settings cover ON 8 / OFF 16 to ON 20 / OFF 4 in one hour increments. Continuously ON and OFF settings are also included. The Lamp Pro sequences two outlets on, 20 seconds later the next two, and 20 seconds later the final two. This reduces electrical problems. Turn off has a 5 second delay. The LP-120S (120v 15A) uses standard 120v type outlets and power cord plug. The LP-240S (240v 30A) has 240v outlets and an 8' power cord with unterminated wires. It can control up to six 1000W lamps.

These easy to use timers have a single select knob that clicks to any of 16 time settings. Settings include an accelerated 18 hour day cycle running ON 6 hours / OFF 12 hours. Thirteen normal 24 hour day settings cover ON 8 / OFF 16 to ON 20 / OFF 4 in one hour increments.

Continuously ON and OFF settings are also included. The Lamp Pro sequences two outlets on, 20 seconds later the next two, and 20 seconds later the final two. This reduces electrical problems. Turn off has a 5 second delay. The LP-120S (120v 15A) uses standard 120v type outlets and power cord plug. The LP-240S (240v 30A) has 240v outlets and an 8' power cord with unterminated wires. It can control up to six 1000W lamps.

Technical Specifications

  Hydrofarm, Inc.
Product Category Agricultural and Farming Products and Equipment
Product Number SOLLP120S
Product Name Solatel Lamp Pro Timer 120V
Unlock Full Specs
to access all available technical data

Similar Products