MDTThe MDT-1 is a 100% DIGITAL Lighting & recycling timer
Precision repeat cycle timer with a 24-hour timeclock to control HID lighting and hydroponic pump. Can control up to 15A directly. Hi-temperature protection disables the HID lights if the temp inside the growing area gets too hot. Hot-start prevention disables the HIDs in the event of a power failure. The HIDs restart after they have cooled down.
Coordinates 2 main timing functions in one convenient package.
Control lighting schedules with 24-hour time clock.
Integrated digital recycling timer can operate daytime, night time or 24 hours a day.
Digital recycling ON & OFF times can be pro grammed in hours, minutes and seconds.
HI-Temp shutdown feature allows the user to set a maximum temperature. In the event of overheating, the MDT-1 will shut off the lighting. If overheating event happens, the unit logs the max temperature and the time it occurred.
Hot start prevention monitors the incoming power and will disable the HID lights in the event of a power failure. After a user selectable delay, the HID lamps are permitted to re-start.
MDT-1 also features 15 amp resettable circuit breaker.
MDTThe MDT-1 is a 100% DIGITAL Lighting & recycling timer
Precision repeat cycle timer with a 24-hour timeclock to control HID lighting and hydroponic pump. Can control up to 15A directly. Hi-temperature protection disables the HID lights if the temp inside the growing area gets too hot. Hot-start prevention disables the HIDs in the event of a power failure. The HIDs restart after they have cooled down.
- Coordinates 2 main timing functions in one convenient package.
- Control lighting schedules with 24-hour time clock.
- Integrated digital recycling timer can operate daytime, night time or 24 hours a day.
- Digital recycling ON & OFF times can be pro grammed in hours, minutes and seconds.
- HI-Temp shutdown feature allows the user to set a maximum temperature. In the event of overheating, the MDT-1 will shut off the lighting. If overheating event happens, the unit logs the max temperature and the time it occurred.
- Hot start prevention monitors the incoming power and will disable the HID lights in the event of a power failure. After a user selectable delay, the HID lamps are permitted to re-start.
- MDT-1 also features 15 amp resettable circuit breaker.