The HID-2 HID Lighting Controller is the simplest and BEST lighting controller you can buy.
The HID-2 has many features including a 24-hour DIGITAL time-clock that is extremely accurate and EASY to use. It has a battery backup to ensure continued function even after power outages.
Tha HID-2 comes with a remote temperature sensor that detects unsafe temperatures and will activate the "Hi-temp shutdown" feature if air temperature rises above the adjustable setpoint that the user selects. This feature will protect plants from overheating by disabling HID lights in the event of a ventilation or cooling failure.
The "Hot-start" prevention feature ensures that your HID lamps will cool properly before re-firing in the event power is momentarilly turned off.
The HID-2 also has the ability to stagger-start 2 separate lighting banks with an adjustable time delay to eliminate large power spikes. Or if the user chooses, the second output can be selected to be a NIGHT only output.
The HID-2 is extremely easy to use and reliable.
| Hydrofarm, Inc. | |
|---|---|
| Product Category | Agricultural and Farming Products and Equipment |
| Product Number | SEHID2 |
| Product Name | HID 2 Lighting Controller |