Designed to control pumps or other devices that must be activated on a repeating cycle. Replaces other single-function timers and offers a extremely wide range of time delays. It can be set in hours, minutes and seconds. 100% digital design makes it extremely precise. 15A @ 120v No complex menus, single function push buttons for ease of use. Photocell allows daytime, night time or 24-hour operation. Two receptacles control up to 15-amps of power. Memory backed up with lithium battery. Resettable circuit breaker built-in.
Sentinel has taken digital accuracy and combined it with ease of use. Its one-touch functions make using its products easy. Gone are complex sub menus that are confusing and time consuming to navigate. Many of its products will serve more than one function (such as heating or cooling control) making them extremely flexible and capable of being used in many situations. All Sentinel products were designed to maintain a very high degree of reliability while performing critical functions. In some cases Sentinel offers innovative designs that are so unique there really are no other products available for comparison.
| Hydrofarm, Inc. | |
|---|---|
| Product Category | Agricultural and Farming Products and Equipment |
| Product Number | SEDRT-1 |
| Product Name | DRT-1 Digital Recycling Timer |